EN
  • EN
  • DE

CD74HC4067E

Part No CD74HC4067E
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 16:1 160OHM 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Number of Circuits 1
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 8.5Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Switch Time (Ton, Toff) (Max) 51ns, 49ns
-3db Bandwidth 89MHz
Channel Capacitance (CS(off), CD(off)) 5pF, 50pF
Current - Leakage (IS(off)) (Max) 800nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Base Product Number 74HC4067
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577598-CD74HC4067E
Ultra Librarian 3D Model Ultra Librarian CD74HC4067E CAD Model

Description

Product Overview: CD74HC4067E from Texas Instruments

The CD74HC4067E is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device is a 16-channel analog multiplexer/demultiplexer that offers a significant degree of functionality and flexibility for a wide range of applications.

Key Features

  • Multiple Channel Configuration: The CD74HC4067E features 16 channels that can be configured as either a multiplexer or a demultiplexer, providing a versatile solution for routing analog or digital signals in complex systems.
  • High-Speed Operation: With its CMOS technology, the device ensures fast switching times, which is crucial for high-speed data processing and real-time applications.
  • Wide Operating Voltage Range: It operates across a wide voltage range from 2V to 6V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Low Power Consumption: The CD74HC4067E is designed for low power consumption, which helps in extending battery life for portable devices and reduces power costs for stationary applications.
  • Binary Addressing: Channel selection is controlled by 4 binary address inputs (A0 to A3), which allows for easy interface with microcontrollers or other digital systems.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thus preserving signal integrity and protecting the device.

Applications

The CD74HC4067E is suitable for various applications, including:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Industrial control systems
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC4067E is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability. With Texas Instruments' expertise in IC design and manufacturing, users can trust the CD74HC4067E to deliver exceptional performance in their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess