The CD74HC4094MT is a high-speed silicon-gate CMOS 8-stage shift-and-store bus register designed by Texas Instruments. This integrated circuit is part of the 74HC series, known for its high-speed CMOS logic that operates at speeds comparable to LSTTL with the low power consumption of standard CMOS integrated circuits.
Key Features
- Logic Type: 8-Stage Shift and Store Bus Register with 3-State Outputs
- Supply Voltage Range: 2V to 6V, making it suitable for battery-operated devices and low voltage applications.
- Operating Temperature: -55°C to 125°C, ensuring reliable performance under extreme conditions.
- Package: Provided in a surface-mount technology (SMT) package, specifically in an SOIC-16 package.
- Functionality: Features an 8-bit serial-in, parallel-out shift register that feeds an 8-bit D-type storage register. The storage register has 8 parallel 3-state bus driver outputs.
- Output Drive Capability: Capable of driving 15 LSTTL loads, which provides high fanout capability.
Applications
The versatility of the CD74HC4094MT allows it to be used in a wide range of applications, including:
- Serial-to-parallel data conversion
- Remote control holding registers
- Shift register applications
- Input/output (I/O) port expansion
- LED displays and indicators
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The CD74HC4094MT is no exception, with rigorous testing and quality control measures in place to ensure that each chip meets the high standards expected from a leading semiconductor manufacturer.
Environmental Compliance
The CD74HC4094MT is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental safety, minimizing the use of hazardous materials in electronics.