EN
  • EN
  • DE

CD74HC688E

Part No CD74HC688E
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description High Speed CMOS Logic 8-Bit Magnitude Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Operating Supply Voltage 2 V ~ 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Quiescent 8μA
Operating Temperature Range -55°C ~ 125°C
Package 20-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Win Source Part Number 1160323-CD74HC688E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC688
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC688E CAD Model

Description

CD74HC688E 8-Bit Identity Comparator by Texas Instruments

The CD74HC688E is a high-performance CMOS 8-Bit Identity Comparator manufactured by Texas Instruments, designed to offer a fast and reliable solution for digital comparison applications. This integrated circuit is a part of the 74HC series, known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) circuits.

Key Features

  • Logic Type: 8-Bit Comparator
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: PDIP-20
  • Propagation Delay Time: 225ns at 2V, 35ns at 6V
  • Output Current: ±5.2mA

The CD74HC688E is adept at comparing two 8-bit words and outputting a result indicating whether the words are identical. It features 16 inputs (P0-P7, Q0-Q7) which are the two sets of 8-bit words to be compared. If all eight pairs of input words are equal, the output pin (P=Q) goes low, signaling an identity condition. This makes it an essential component for systems requiring data verification, matching, or validation processes.

Applications

The versatility of the CD74HC688E allows it to be utilized across various applications including:

  • Data processing systems
  • Memory matching circuits
  • Control systems
  • Computer motherboards

Its robust design ensures reliable performance even in harsh conditions, making it suitable for industrial and military-grade applications. The device is available in a 20-pin PDIP (Plastic Dual In-line Package), providing ease of integration into various circuit designs.

With its precise comparison capabilities and fast response time, the CD74HC688E from Texas Instruments stands out as a high-quality component for designers and engineers looking to implement efficient digital comparison functions in their electronic systems.

For detailed specifications, technical documentation, and application support, visit the Texas Instruments official website.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.1276
Renesas Electronics America
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $7.8203
Texas Instruments
AUTOMOTIVE MICROPOWER COMPARATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess