EN
  • EN
  • DE

CDC706PW

Part No CDC706PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC 2:6PLL SYNTH/MULT/DIV 20TSSOP / PLL Frequency Synthesizer IC 300MHz 1 20-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Texas Instruments
Packaging Tube
Product Status Not For New Designs
Type PLL Frequency Synthesizer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 300MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number CDC706
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-21381-5,-CDC706PW-NDR,2156-CDC706PW,296-21381-5-NDR,TEXTISCDC706PW,-CDC706PWG4,-296-21381-5,-CDC706PWG4-NDR,-296-21381-5-NDR,-296-21381-5-ND
Standard Package 70
Win Source Part Number 1319935-CDC706PW
Ultra Librarian 3D Model Ultra Librarian CDC706PW CAD Model

Description

The Texas Instruments CDC706PW is a high-performance, precision clock buffer designed to address the needs of complex digital systems. This device is part of Texas Instruments' extensive clock distribution product line, offering a solution for systems that require multiple clock signals with minimal skew and low jitter.

Key Features

  • Low Skew: The CDC706PW provides extremely low output-to-output skew, ensuring that clock signals are distributed with precise timing, which is critical for maintaining the integrity of digital signals in high-speed applications.
  • Multiple Outputs: With six outputs, this clock buffer can distribute a single clock input to multiple destinations, simplifying the clock tree design in complex systems.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 3V to 3.6V, offering flexibility for different system power requirements.
  • High Drive Capability: The CDC706PW can drive up to 50pF capacitive loads, making it suitable for driving clocks across PCBs and into heavily loaded clock trees.
  • Selectable Input: The device features a selectable clock input that allows users to switch between two clock sources, providing redundancy and flexibility in clock management.
  • Output Enable Function: An output enable function allows the user to disable all outputs, which is useful for power saving and system testing.

Applications

The CDC706PW is ideal for a variety of applications that require precise clock distribution, such as:

  • Networking equipment like routers, switches, and base stations
  • Data communication systems
  • Telecommunications infrastructure
  • High-performance computing and servers
  • Industrial control systems

Package and Quality

This device comes in a compact TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a space-saving footprint while still providing robust performance. Additionally, the CDC706PW is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. As with all Texas Instruments products, this clock buffer is manufactured to high quality standards, ensuring reliability and longevity in your system design.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9264 $51.7056
10+ $10.6063 $106.0630
15+ $10.2749 $154.1235
21+ $9.9434 $208.8114
27+ $9.6120 $259.5240
35+ $8.6176 $301.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,959 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess