EN
  • EN
  • DE

CD74HC74MTG4

Part No CD74HC74MTG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 50MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 771399-CD74HC74MTG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC74MTG4 CAD Model

Description

Product Overview: CD74HC74MTG4 by Texas Instruments

The CD74HC74MTG4 is a high-speed CMOS Logic Dual Positive-Edge-Triggered D-Type Flip-Flop with Set and Reset capabilities, engineered by the renowned semiconductor manufacturer Texas Instruments. This integrated circuit is designed to be part of a wide range of electronic applications that require reliable bistable state storage, from simple memory elements to complex sequential systems.

The device features two independent D-type flip-flops with direct clear and preset inputs. Each flip-flop has individual data ('D'), set ('S'), reset ('R'), and clock ('CLK') inputs, and complementary outputs ('Q' and 'Q̅'). The positive-edge-triggered design ensures that the state of the flip-flop changes only at the rising edge of the clock signal, providing precise control over data transfer and storage.

Key Features

  • Logic Type: Dual D-Type Flip-Flop with set and reset
  • Operating Voltage Range: 2V to 6V, accommodating a variety of logic levels and making it suitable for battery-operated and low-voltage applications.
  • High-Speed Performance: Typical shift frequency of 50 MHz at 5V, ensuring quick response times in high-speed systems.
  • Low Power Consumption: With a typical power dissipation of only 2 µA at 25°C, the CD74HC74MTG4 is optimized for energy-efficient operations.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample drive strength for interfacing with other logic families.
  • Package: Available in a SOIC-14 package, offering a compact footprint for space-constrained applications.

Applications

The CD74HC74MTG4 is versatile and can be used in various digital applications, including:

  • Registers and Counters
  • Data Storage
  • Control Systems
  • Sequential Circuits

With its robust design and reliable performance, the CD74HC74MTG4 from Texas Instruments is a go-to choice for designers who need a dependable flip-flop logic solution. Its compatibility with the industry-standard 74HC logic family ensures that it can be easily integrated into existing designs, while its advanced features make it suitable for developing innovative applications.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1892 $50.1380
645+ $0.1553 $100.1685
1,000+ $0.1504 $150.4000
1,375+ $0.1456 $200.2000
1,780+ $0.1407 $250.4460
2,380+ $0.1262 $300.3560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,494 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess