EN
  • EN
  • DE

SN74AS757

Part No SN74AS757
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS AND LINE DRIVERS WITH OPEN-COLLECTOR OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254001-SN74AS757
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS757 CAD Model

Description

The SN74AS757, manufactured by Texas Instruments, is a high-performance, dual 2-to-4 line decoder/demultiplexer designed to provide efficient and reliable service in a wide range of digital applications. This integrated circuit is part of TI's Advanced Schottky (AS) family, known for its fast switching speeds and low power consumption, making it an ideal choice for high-speed memory decoders, data transmission systems, and various other digital logic applications.

Key Features

  • Logic Family: Advanced Schottky (AS)
  • Operating Voltage: Typically 5V
  • High-Speed: Fast propagation delay times
  • Low Power Consumption: Reduced power usage compared to traditional Schottky devices
  • Output Drive Capability: Capable of driving 15 LS-TTL loads
  • Package Options: Available in standard DIP and SOIC packages for easy integration

Functional Description

The SN74AS757 features two individual 2-to-4 decoders, each with its own address inputs (A0, A1), an enable input (E), and four mutually exclusive outputs (O0 to O3). When the enable input is high, all outputs are low. When the enable input is low, one of the four outputs will go high based on the combination of the address inputs. This enables the device to decode a two-bit binary input into one of four active outputs, effectively demultiplexing the input signal.

Applications

The flexibility and speed of the SN74AS757 make it a versatile component suitable for a variety of applications, including:

  • Data routing
  • Memory address decoding
  • Control signal generation
  • Demultiplexing for data acquisition systems
  • Interface circuitry

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AS757 is no exception and is designed to meet stringent quality control standards, ensuring reliable performance in critical systems. With Texas Instruments' reputation for durable and dependable components, the SN74AS757 is a product you can trust for your electronic designs.

You May Also Be Interested in

Panasonic
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $7.8205
ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2505 $57.7535
15+ $6.7697 $101.5455
23+ $6.5581 $150.8363
32+ $6.3466 $203.0912
41+ $6.1350 $251.5350
55+ $5.5004 $302.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess