EN
  • EN
  • DE

CD74HC85MTE4

Part No CD74HC85MTE4
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 33ns @ 6V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -55°C to 125°C
Mounting Surface Mount
Win Source Part Number 1028461-CD74HC85MTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC85MTE4 CAD Model

Description

Product Overview: CD74HC85MTE4 from Texas Instruments

The CD74HC85MTE4 is a high-speed CMOS logic 4-bit magnitude comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 74HC series, which is well-known for combining the high speed of the LS (Low-Power Schottky) series with the low power consumption of the CMOS technology.

This device is capable of comparing two 4-bit binary, BCD, or other monotonic codes and presenting the results of three possible outcomes: less than, equal to, or greater than. The CD74HC85MTE4 is designed to operate over a broad voltage range from 2V to 6V and offers a balanced propagation delay and transition times, making it suitable for battery-powered and portable applications.

Key Features:

  • Logic Type: 4-bit Magnitude Comparator
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-16
  • Propagation Delay Time: Balanced for high-speed operation
  • Power Consumption: Low, suitable for battery-operated devices
  • Logic Family: HC
  • Mounting Type: Surface Mount

Applications:

The CD74HC85MTE4 is versatile and can be used in a variety of applications, including:

  • Microprocessor systems
  • Computers
  • Instrumentation and control systems
  • Portable electronics
  • Logic comparison applications

Its robust design ensures reliable operation in extreme temperature conditions, making it an excellent choice for industrial and automotive applications as well. The device's functionality is essential in systems requiring digital comparison, such as sorting algorithms, digital clocks, and data processing units.

Texas Instruments' commitment to innovation is reflected in the CD74HC85MTE4, providing designers with a reliable and efficient solution for digital comparison tasks. With its industry-standard SOIC-16 package, the IC is easy to integrate into various circuit designs, offering both space-saving benefits and ease of use for system designers.

Note: Always consult the manufacturer's datasheet for the most accurate product specifications and ensure proper handling and static discharge precautions.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Renesas Electronics America
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $7.8203
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
NXP / Nexperia
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SO
Lowest to $1.6320
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
National Semiconductor
MAGNITUDE COMPARATOR
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess