EN
  • EN
  • DE

CD74HCT157MT

Part No CD74HCT157MT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 2-IN MUX HS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028489-CD74HCT157MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT157MT CAD Model

Description

Product Overview: CD74HCT157MT from Texas Instruments

The CD74HCT157MT is a high-speed CMOS Quad 2-Input Multiplexer designed by Texas Instruments to provide the most efficient solutions in digital systems. This integrated circuit is part of the HCT family, which ensures compatibility with both TTL and CMOS technologies, making it a versatile choice for a wide range of applications.

Key Features

  • Logic Type: The device is a quad 2-input multiplexer that allows selection between two sets of four inputs to produce four outputs based on the common select input.
  • High-Speed Performance: The CD74HCT157MT operates at high speeds, ensuring rapid signal processing and minimal propagation delays.
  • Supply Voltage Range: It is designed to work with a supply voltage range of 4.5V to 5.5V, which is typical for 5V digital systems, providing stable operation.
  • Low Power Consumption: The device has a low power consumption profile, which makes it suitable for battery-operated and power-sensitive applications.
  • Operating Temperature: This multiplexer can operate over a broad temperature range, making it reliable in various environmental conditions.
  • Logic Level Compatibility: With HCT logic level, the CD74HCT157MT can be driven by TTL outputs and is capable of driving CMOS inputs, offering flexibility in mixed-technology systems.

Applications

The CD74HCT157MT is used in a variety of digital systems, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Computer systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HCT157MT is no exception. It is manufactured to the highest standards, ensuring both reliability and performance. Engineers and designers can trust this multiplexer to perform consistently across a range of demanding applications.

Package and Availability

The CD74HCT157MT comes in a surface-mount package, specifically in a TSSOP (Thin Shrink Small Outline Package) form factor. This makes it suitable for compact PCB layouts and modern electronic assemblies. Check for availability and specific purchasing options through authorized Texas Instruments distributors or directly via the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2004 $54.0180
105+ $0.9850 $103.4250
160+ $0.9542 $152.6720
220+ $0.9234 $203.1480
285+ $0.8927 $254.4195
375+ $0.8003 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess