EN
  • EN
  • DE

CD74HCT221M96

Part No CD74HCT221M96
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description High-Speed CMOS Logic Dual Monostable Multivibrator with Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel - TR
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 18ns
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160369-CD74HCT221M96
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT221
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT221M96 CAD Model

Description

The CD74HCT221M96 is a high-speed silicon-gate CMOS dual monostable multivibrator with retriggerable and resettable capabilities. This precision product is manufactured by Texas Instruments, a leader in semiconductor design and production. The device is part of the HCT family, which means it is compatible with TTL logic levels and can function at a lower voltage with less power consumption compared to standard CMOS counterparts.

Key Features

  • Logic Type: Monostable Multivibrator - a device that, when triggered, changes state for a predetermined duration before returning to its original state.
  • Number of Circuits: Dual - the IC contains two independent multivibrator circuits.
  • Trigger Type: Positive Edge - the output state changes upon the rising edge of the input trigger signal.
  • Supply Voltage Range: 4.5V to 5.5V - compatible with TTL power supply levels, allowing for integration into a variety of systems.
  • Operating Temperature: -55°C to 125°C - a wide range that ensures reliability in extreme conditions.
  • Package / Case: SOIC-16 - a small-outline integrated circuit with 16 leads, ideal for space-constrained applications.
  • Mounting Type: Surface Mount - designed for mounting directly onto the surface of printed circuit boards (PCBs).

Applications

The CD74HCT221M96 is suitable for a variety of applications where precise timing pulses are required. Common uses include:

  • Timing circuits
  • Pulse shaping
  • Delay lines
  • Sequential timers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HCT221M96 is no exception. It is designed to meet or exceed the stringent requirements of the industrial and automotive markets. With its robust design and proven manufacturing process, this product offers both high performance and reliability for critical applications.

Ordering Information

The part number CD74HCT221M96 is available in tape and reel packaging, making it suitable for automated assembly processes. For detailed ordering and shipping information, please consult the Texas Instruments website or contact their sales department.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
SN54123 RETRIGGERABLE MONOSTABLE / Monostable Multivibrator
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0752 $53.7600
115+ $0.8822 $101.4530
180+ $0.8547 $153.8460
245+ $0.8271 $202.6395
315+ $0.7995 $251.8425
420+ $0.7168 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess