EN
  • EN
  • DE

CD74HCT368MT

Part No CD74HCT368MT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER DL 4,2-INPUT 16SOIC / Buffer/Line Driver 6-CH Inverting 3-ST CMOS 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771410-CD74HCT368MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT368
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT368MT CAD Model

Description

Product Overview: CD74HCT368MT by Texas Instruments

The CD74HCT368MT is a high-speed CMOS logic hex inverting buffer and line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is specifically engineered to address the needs of high-performance memory-decoding or data-routing applications, where high noise immunity and low power consumption are essential.

Key Features

  • Logic Type: Hex Inverting Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels
  • High Output Current: -32mA / 32mA, providing robust drive capabilities
  • IC Package Type: SOIC, with a 16-pin configuration for surface mounting
  • Temperature Range: -55°C to 125°C, suitable for industrial applications
  • Low Power Consumption: 20µA max ICC
  • High Noise Immunity: Characteristic of CMOS technology
  • Speed: Propagation delay time significantly lower than that of the general-purpose LSTTL logic

Applications

The CD74HCT368MT can be utilized in a variety of electronic applications, such as:

  • Memory decoding or data-routing systems
  • Computer servers
  • Telecommunications
  • Data processing equipment
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is committed to maintaining the highest standards of quality and reliability in their products. The CD74HCT368MT is no exception and is subject to rigorous testing and verification processes to ensure it meets the stringent requirements of industrial and commercial use.

Environmental Compliance

The CD74HCT368MT adheres to environmental regulations, including RoHS (Restriction of Hazardous Substances) compliance, which restricts the use of certain hazardous materials in electronic equipment.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments official website or contact their support services for technical assistance.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess