EN
  • EN
  • DE

CD74HCT4051M96E4

Part No CD74HCT4051M96E4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 130OHM 16SOIC / 1 Circuit IC Switch 8:1 130Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Number of Circuits 1
On-State Resistance (Max) 130Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
Voltage - Supply, Dual (V±) ±1V ~ 5V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Max) 400nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT4051
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577717-CD74HCT4051M96E4
Ultra Librarian 3D Model Ultra Librarian CD74HCT4051M96E4 CAD Model

Description

The CD74HCT4051M96E4 is a high-performance, monolithic digital multiplexer/demultiplexer integrated circuit produced by Texas Instruments. This device is part of the HCT (High-speed CMOS with TTL compatibility) family, which is renowned for its robustness and reliability in various digital applications. The CD74HCT4051M96E4 offers a single 8-channel multiplexer/demultiplexer configuration, making it an ideal choice for routing analog and digital signals in numerous electronic systems.

Key Features

  • Logic Type: Multiplexer/Demultiplexer
  • Number of Channels: 8
  • Configuration: 1 x 8:1
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: 25mA
  • Package: SOIC-16
  • Operating Temperature Range: -55°C to 125°C
  • Logic Family: HCT
  • Propagation Delay Time: 13ns (maximum)

Product Applications

The CD74HCT4051M96E4 is versatile enough to be used in a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Signal routing in communication devices
  • Analog-to-digital and digital-to-analog conversion
  • Audio and video switching
  • Function generators
  • Instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CD74HCT4051M96E4 has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Its wide operating temperature range makes it suitable for use in harsh environments, while its compatibility with TTL levels allows for easy interfacing with other logic families.

Ordering and Packaging

The CD74HCT4051M96E4 comes in a SOIC-16 package, which is widely accepted for surface mount technology (SMT). The device is supplied in tape and reel packaging, facilitating automated assembly processes and volume production. Texas Instruments provides comprehensive technical support and resources to assist with design-in and development, ensuring a smooth integration into your product designs.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2139 $50.2665
500+ $0.2004 $100.2000
775+ $0.1936 $150.0400
1,115+ $0.1800 $200.7000
1,445+ $0.1733 $250.4185
1,805+ $0.1665 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,450 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess