EN
  • EN
  • DE

CD74HCT4051MT

Part No CD74HCT4051MT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC / Analog Multiplexer Single 8:1 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of Circuits 1
On-State Resistance (Maximum) 130 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Dual Voltage Supply ±1 V ~ 5 V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 400nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771413-CD74HCT4051MT
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT4051
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT4051MT CAD Model

Description

Overview of Texas Instruments CD74HCT4051MT

The CD74HCT4051MT is a high-performance, monolithic analog multiplexer/demultiplexer integrated circuit from Texas Instruments. This versatile component is part of the HCT (High-Speed CMOS Logic) family, which is designed to interface between CMOS and LSTTL logic levels. The device features a single 8-channel multiplexer/demultiplexer configuration, providing users with the ability to select one of eight different analog signals or digital data sources for processing or routing.

Key Features

  • Voltage Operation: The CD74HCT4051MT operates at a broad voltage range from 2V to 6V, making it suitable for various applications and compatible with TTL logic levels.
  • Low ON Resistance: It offers low ON resistance (70Ω typical at Vcc = 4.5V), which minimizes signal attenuation and ensures high-quality signal switching.
  • Low Crosstalk: The device is designed to have low crosstalk between switching channels, which is critical in maintaining signal integrity.
  • High Off Isolation: Off-channel isolation is another feature that prevents signal leakage between inactive channels, enhancing the device's performance in complex circuits.
  • Multiple Control Inputs: It comes with three binary control inputs (A, B, and C) and an inhibit input, which provide flexible control of the signal path.
  • Wide Operating Temperature: The CD74HCT4051MT is designed to operate over a wide temperature range from -55°C to 125°C, making it suitable for industrial and automotive applications.

Applications

The CD74HCT4051MT is highly versatile and can be used in a variety of applications, such as:

  • Signal routing in data acquisition systems
  • Analog-to-digital and digital-to-analog conversion systems
  • Communication systems
  • Test equipment and instrumentation
  • Audio and video switching

Package and Quality

The device is available in a compact surface-mount package (SOP-16), which is ideal for space-constrained applications. Additionally, Texas Instruments ensures that the CD74HCT4051MT meets stringent quality and reliability standards, making it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3659 $51.2260
335+ $0.3003 $100.6005
520+ $0.2909 $151.2680
715+ $0.2815 $201.2725
920+ $0.2721 $250.3320
1,230+ $0.2440 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,332 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess