EN
  • EN
  • DE

CD74HCT4051QM96Q1

Part No CD74HCT4051QM96Q1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC  /  1 Circuit IC Switch 8:1 130Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 130Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 4.5V ~ 5.5V
Voltage - Supply, Dual (V±) ±1V ~ 5V
-3db Bandwidth 180MHz
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-17264-1-NDR,296-17264-6-NDR,-296-17264-1-ND,-CD74HCT4051QM96Q1-NDR,296-17264-2-NDR,-296-17264-1,296-17264-6,-296-17264-1-NDR,2156-CD74HCT4051QM96Q1,TEXTISCD74HCT4051QM96Q1,296-17264-2,296-17264-1
Standard Package 2,500
Win Source Part Number 983944-CD74HCT4051QM96Q1
Ultra Librarian 3D Model Ultra Librarian CD74HCT4051QM96Q1 CAD Model

Description

CD74HCT4051QM96Q1 - High-Speed CMOS Logic 8-Channel Analog Multiplexer/Demultiplexer

The CD74HCT4051QM96Q1 from Texas Instruments is a high-performance, silicon-gate CMOS analog multiplexer/demultiplexer that integrates eight channels to facilitate signal routing in complex electronic systems. This versatile component is particularly suitable for automotive and industrial applications due to its robust quality and extended temperature range.

Designed to operate with a digital logic level of 5V, the CD74HCT4051QM96Q1 boasts compatibility with the industry-standard HCT logic levels. The device operates as an 8:1 multiplexer or a 1:8 demultiplexer, allowing for flexible signal management in a variety of circuit designs. With bidirectional operation between the switch and the common port, it provides a convenient pathway for analog or digital signals.

The multiplexer/demultiplexer offers low ON resistance and a low OFF leakage current, ensuring minimal signal distortion and power loss. This makes it an excellent choice for applications requiring high signal integrity and energy efficiency. Furthermore, the CD74HCT4051QM96Q1 features a wide analog input voltage range, from negative to VCC, adding to its adaptability in different signal environments.

For enhanced reliability, the device includes ESD protection circuitry, which shields it from electrostatic discharges that could otherwise compromise performance or lead to failure. The CD74HCT4051QM96Q1 is also characterized for operation from -55°C to 125°C, making it suitable for harsh operating conditions often encountered in automotive and industrial settings.

Available in a compact QFN-16 package, the CD74HCT4051QM96Q1 saves valuable board space while providing the functionality of multiple devices. This, combined with its low power consumption and high-speed operation, makes it an ideal choice for designers looking to create sophisticated, space-constrained systems that do not compromise on performance.

With its robust design and versatile functionality, the CD74HCT4051QM96Q1 from Texas Instruments is a top contender for engineers seeking a reliable and efficient solution for their analog signal routing needs.

You May Also Be Interested in

Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2935 $51.3625
420+ $0.2408 $101.1360
645+ $0.2333 $150.4785
890+ $0.2257 $200.8730
1,150+ $0.2182 $250.9300
1,535+ $0.1957 $300.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess