EN
  • EN
  • DE

CD74HCT85M

Part No CD74HCT85M
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output A<B, A=B, A>B 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 40ns @ 4.5V, 50pF
Current - Quiescent (Iq) 8 µA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Mounting Type Surface Mount
Base Product Number 74HCT85
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357154-CD74HCT85M
Ultra Librarian 3D Model Ultra Librarian CD74HCT85M CAD Model

Description

The CD74HCT85M is a high-speed CMOS logic 4-bit magnitude comparator designed and manufactured by Texas Instruments. This integrated circuit is engineered to compare two 4-bit words and provide outputs that dictate the magnitude relationship between them. The CD74HCT85M is a part of the HCT family, which means it is compatible with standard CMOS outputs and TTL input logic levels, ensuring ease of use in a wide range of digital applications.

Key Features:

  • Logic Type: 4-Bit Magnitude Comparator
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: SOIC-16
  • Logic Family: HCT
  • Propagation Delay Time: 18ns at 4.5V
  • Output Current: ±4mA

Functional Description:

The CD74HCT85M performs the function of comparing two binary numbers (A and B) and indicating whether A is greater than, less than, or equal to B. It has three outputs, namely A>B, A=B, and A<B, which represent the three possible states of comparison. The device has two additional inputs for cascading purposes, allowing for the expansion of the comparison capability to 8, 12, 16 bits, or more by connecting multiple comparators in series.

Applications:

Suitable for a broad range of digital applications, the CD74HCT85M is commonly used in systems that require digital comparison, such as:

  • Microprocessor or microcontroller systems
  • Binary sorting algorithms
  • Computers and peripherals
  • Test and measurement equipment

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The CD74HCT85M is no exception, offering stable functionality over its entire operating temperature range and adhering to the stringent standards that Texas Instruments is known for. Whether you are designing a consumer product or industrial equipment, the CD74HCT85M provides the performance and reliability you need.

You May Also Be Interested in

Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess