EN
  • EN
  • DE

CD74HCU04E

Part No CD74HCU04E
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC HS HEX INVERTER 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.1 V
Logic Level - High 1.7 V to 4.8 V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-PDIP
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 1028567-CD74HCU04E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCU04E CAD Model

Description

CD74HCU04E High-Speed CMOS Logic Hex Inverter from Texas Instruments

The CD74HCU04E is a high-speed CMOS Logic Hex Inverter manufactured by Texas Instruments, designed to deliver robust performance for a wide range of digital applications. This integrated circuit is part of Texas Instruments' high-speed CMOS family, known for its reliable operation and compatibility with a broad spectrum of digital systems.

The device features six independent inverter gates, each capable of inverting the input signal with high precision. The hex inverter configuration makes it a versatile component for digital circuitry, including signal processing, data manipulation, and various logic-based operations. The CD74HCU04E operates at a voltage range of 2V to 6V, providing flexible power options to accommodate different system requirements.

One of the key advantages of the CD74HCU04E is its high noise immunity, which ensures stable performance even in electrically noisy environments. This makes it particularly suitable for industrial applications where reliability is critical. Additionally, the device boasts a balanced propagation delay and transition times, which contribute to its high-speed operation and consistent performance across all six inverters.

The CD74HCU04E comes in a standard 14-pin DIP (Dual In-line Package), making it easy to integrate into various circuit boards. The DIP package is widely used and recognized in the industry, providing a convenient solution for both prototyping and mass production.

For design engineers looking for a dependable inverter solution, the CD74HCU04E offers a combination of high-speed operation, noise immunity, and low power consumption. Texas Instruments' commitment to quality ensures that this component meets stringent standards, providing a reliable building block for creating sophisticated electronic systems. Whether used in computing, communication, or control applications, the CD74HCU04E is a solid choice for designers who demand excellence and performance from their digital components.

In summary, the CD74HCU04E from Texas Instruments is a high-performance hex inverter that is ideal for a variety of applications requiring fast, reliable logic inversion. Its robust design and compatibility with various systems make it a go-to component for engineers across multiple industries.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess