EN
  • EN
  • DE

CDC328ADB

Part No CDC328ADB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 1-LINE TO 6-LINE CLOCK DRIVER WITH SELECTABLE POLARITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160563-CDC328ADB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC328ADB CAD Model

Description

The Texas Instruments CDC328ADB is a high-performance, precision clock synthesizer tailored for use in demanding applications that require stable and reliable clock generation. This advanced device is capable of synthesizing a low-jitter, high-quality clock signal that is essential for timing-critical digital circuits found in a variety of electronic systems.

Key Features

  • High Precision: The CDC328ADB offers exceptional frequency precision, ensuring that your system operates with the utmost accuracy.
  • Low Jitter: Designed to produce a clock signal with minimal jitter, this device is ideal for applications where timing integrity is paramount.
  • Flexible Configuration: With multiple programmable options, the CDC328ADB can be tailored to meet the specific needs of your application.
  • Wide Frequency Range: This clock synthesizer supports a broad range of output frequencies, providing versatility across different use cases.
  • Robust Temperature Stability: Operates reliably across a wide temperature range, making it suitable for industrial environments.
  • Small Footprint: The compact size of the CDC328ADB makes it an excellent choice for space-constrained applications.

Applications

The CDC328ADB is used in a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Data communication systems
  • Enterprise networking
  • High-speed digital signal processing
  • Server and storage platforms
  • Industrial control systems

Technical Specifications

The CDC328ADB boasts a set of technical specifications designed to meet the needs of high-performance systems:

  • Supply Voltage: Specified over a range to accommodate various system requirements.
  • Output Type: Configurable to different logic levels, compatible with contemporary digital systems.
  • Package Type: Available in a package that is easy to integrate into PCB designs.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8771 $59.5084
9+ $12.2069 $109.8621
13+ $11.8254 $153.7302
18+ $11.4440 $205.9920
23+ $11.0625 $254.4375
31+ $9.9181 $307.4611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess