EN
  • EN
  • DE

CDC351DWRG4

Part No CDC351DWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 100MHZ 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL, TRI-State
Maximum Input Frequency 100MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1028699-CDC351DWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDC351DWRG4 CAD Model

Description

Introducing the CDC351DWRG4 from Texas Instruments

The CDC351DWRG4 is a high-performance, clock distribution circuit designed by Texas Instruments, known for its precision and reliability in timing solutions. This device is part of the CMOS family and is specifically engineered to address the needs of complex digital systems that require low-skew, low-jitter, and multiple outputs to distribute the clock signal with high accuracy.

At the heart of the CDC351DWRG4 lies its ability to take a single input clock and distribute it to five outputs with minimal skew. This feature is crucial for synchronous operation in digital systems, ensuring that all parts of the system are operating in harmony. The clock distribution is managed in such a way that the skew between any two outputs is kept to a bare minimum, thus preserving the integrity and timing of the signal throughout the system.

Key Features:

  • Low Skew: The device boasts exceptionally low skew between outputs, which is essential for maintaining the timing accuracy in high-speed digital circuits.
  • Multiple Outputs: With five outputs, the CDC351DWRG4 can serve multiple components or subsystems from a single clock source, simplifying the design and reducing the need for additional clock generation components.
  • Wide Operating Voltage Range: This device operates over a wide voltage range, making it versatile for various applications and ensuring compatibility with different logic levels.
  • Industrial Temperature Range: The CDC351DWRG4 is designed to operate reliably across an industrial temperature range, ensuring performance in harsh environments.

This clock distribution chip is housed in a compact, surface-mount SOIC-20 package, which allows for efficient use of board space. It is suitable for a wide range of applications, including but not limited to data communication, telecommunication, servers, and embedded systems where precise clock distribution is critical.

With Texas Instruments' commitment to quality, the CDC351DWRG4 is manufactured to the highest standards, ensuring that it meets the stringent requirements of today's digital systems. Whether you're designing a new system or upgrading an existing one, this clock distribution device is an excellent choice for achieving synchronized, reliable operation.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 200 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $6.9893
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $0.9755
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess