EN
  • EN
  • DE

CDC736RHBR

Part No CDC736RHBR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 745110-CDC736RHBR
Ultra Librarian 3D Model Ultra Librarian CDC736RHBR CAD Model

Description

Introducing the CDC736RHBR from Texas Instruments

The CDC736RHBR is a state-of-the-art clock buffer designed and manufactured by the renowned electronics company, Texas Instruments. This high-performance integrated circuit is engineered to deliver precise clock distribution and signal conditioning, ensuring reliable and consistent performance for a wide range of applications.

Key Features

  • Low Skew: The CDC736RHBR offers exceptionally low skew outputs, which is critical for maintaining the timing integrity of high-speed digital systems.
  • Multiple Outputs: It features multiple buffered outputs, providing the flexibility needed to distribute the clock signal to various components within a system.
  • High Frequency: The device supports a wide frequency range, making it suitable for various applications from low-frequency operations to high-speed digital clocks.
  • Robust Design: Texas Instruments has designed the CDC736RHBR to be robust and reliable, ensuring long-term stability and performance even in harsh conditions.
  • Power Efficiency: The power consumption of the CDC736RHBR is optimized for efficiency, which helps to minimize the thermal footprint and power costs for systems in which it is used.

Applications

Due to its versatile nature, the CDC736RHBR is ideal for use in several types of electronic systems, including:

  • Data Communication Equipment
  • Enterprise Servers and Storage
  • Telecommunications Infrastructure
  • Networking Hardware
  • Industrial Control Systems

Technical Specifications

The CDC736RHBR is available in a compact QFN package, making it easy to integrate into various circuit board designs. It operates over a broad temperature range and is compatible with standard logic levels, allowing for seamless integration with other components.

In conclusion, the CDC736RHBR from Texas Instruments represents a blend of precision, reliability, and flexibility. Its advanced features make it an indispensable component for any system requiring accurate clock distribution and signal integrity. For engineers and designers looking for a high-quality clock buffer solution, the CDC736RHBR is a choice that stands out for its performance and dependability.

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess