EN
  • EN
  • DE

CDCDB2000NPPR

Part No CDCDB2000NPPR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description A 20-OUTPUT LP-HCSL CLOCK BUFFER  /  Clock Fanout Buffer (Distribution) IC 1:20 250 MHz 80-VFLGA Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input HCSL
Output HCSL
Frequency - Max 250 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-VFLGA Exposed Pad
Supplier Device Package 80-TLGA (6x6)
Base Product Number CDCDB2000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-CDCDB2000NPPRDKR,296-CDCDB2000NPPRTR,296-CDCDB2000NPPRCT
Standard Package 3,000
Win Source Part Number 994186-CDCDB2000NPPR
Ultra Librarian 3D Model Ultra Librarian CDCDB2000NPPR CAD Model

Description

The CDCDB2000NPPR from Texas Instruments is a highly sophisticated, state-of-the-art clock buffer designed to meet the demanding requirements of high-speed digital systems. This device is part of TI's extensive clock distribution product line, which is known for its reliability and performance.

Key Features

  • Multiple Outputs: The CDCDB2000NPPR features multiple low-skew, low-jitter clock outputs, ensuring synchronous signal distribution suitable for complex digital systems.
  • High Performance: With its ability to support high-frequency clock signals, this clock buffer is optimized for applications that require high-speed data processing and precise timing.
  • Low Power Consumption: Designed with energy efficiency in mind, the CDCDB2000NPPR maintains low power consumption, making it ideal for power-sensitive applications.
  • Configurable: Users can configure the device to best suit their system requirements, offering a versatile solution for a wide range of applications.
  • Robust Design: The product is built to withstand harsh industrial environments, ensuring long-term reliability and stability.

Applications

The CDCDB2000NPPR is suitable for various applications, including but not limited to data centers, networking equipment, high-performance computing, and telecommunication systems. Its ability to distribute clock signals with precision makes it an indispensable component in systems where timing is critical.

Technical Specifications

Packaged in a space-saving QFN (Quad Flat No-leads) package, the CDCDB2000NPPR offers a compact solution without compromising on functionality. The device operates over a broad temperature range, ensuring consistent performance in diverse operating conditions.

Ordering Information

The product is available under the part number CDCDB2000NPPR, and it can be ordered through Texas Instruments' official distributors or directly from the TI website. For detailed information on pricing, availability, and shipping, please refer to the Texas Instruments product page or contact their sales support.

In conclusion, the CDCDB2000NPPR from Texas Instruments is a versatile, high-performance clock buffer that can be a critical component in enhancing the performance and reliability of your digital systems.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TRANSLATOR BUFF/LEVEL 44QFN / Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:10 1.25 GHz 44-VFQFN Exposed Pad
Lowest to $43.6568
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0235 $50.2350
25+ $4.1218 $103.0450
38+ $3.9930 $151.7340
52+ $3.8642 $200.9384
67+ $3.7354 $250.2718
90+ $3.3490 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess