EN
  • EN
  • DE

CDCDB803RSLR

Part No CDCDB803RSLR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description 8-OUTPUT CLOCK BUFFER FOR PCIE G / Clock Clock Buffer IC 1:8 250 MHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Buffer
Number of Circuits 1
Input Clock, HCSL
Output Clock, HCSL
Frequency - Max 250 MHz
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-CDCDB803RSLRTR,296-CDCDB803RSLRDKR,296-CDCDB803RSLRCT
Standard Package 4,000
Win Source Part Number 1319585-CDCDB803RSLR
Ultra Librarian 3D Model Ultra Librarian CDCDB803RSLR CAD Model

Description

The Texas Instruments CDCDB803RSLR is a high-performance, low-skew clock buffer designed to distribute high-speed signals with precision and reliability. This component is part of TI's extensive range of clock management solutions, tailored to meet the stringent requirements of complex digital systems. With a focus on integration and efficiency, the CDCDB803RSLR is an ideal choice for applications requiring a clean, stable clock signal distribution.

Key Features:

  • Low Skew: The CDCDB803RSLR boasts an extremely low-output skew, which ensures that the clock signals are distributed with minimal timing discrepancies. This is crucial for maintaining data integrity in high-speed digital communication and processing.
  • Multiple Outputs: With eight low-skew buffered outputs, this device can drive multiple loads while maintaining signal fidelity, making it perfect for complex systems that require synchronized clocking across various components.
  • Wide Operating Range: The device operates over a wide frequency range, accommodating various system clock requirements. This flexibility makes it suitable for a broad spectrum of applications.
  • Robust Performance: Engineered for stability, the CDCDB803RSLR performs consistently across a range of environmental conditions, ensuring reliable operation in diverse scenarios.
  • Power Efficient: Designed with power efficiency in mind, this clock buffer helps to reduce overall power consumption in systems where power management is critical.

Applications:

The CDCDB803RSLR is versatile and can be used in a variety of applications, including but not limited to:

  • Networking equipment, such as routers and switches
  • Data storage systems and servers
  • Telecommunications infrastructure
  • High-performance computing and data centers
  • Industrial control systems

Product Specifications:

Parameter Value
Part Number CDCDB803RSLR
Package VQFN-32
Operating Temperature Range -40°C to 85°C
Supply Voltage 3.3V ±0.3V

Overall, the Texas Instruments CDCDB803RSLR clock buffer is a high-quality, dependable solution for systems that demand precise clock signal distribution. Its blend of performance, power efficiency, and versatility makes it an excellent choice for designers and engineers looking to enhance the reliability and functionality of their digital systems.

You May Also Be Interested in

Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:5 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin QSOP Tube
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7795 $54.2360
18+ $5.5626 $100.1268
28+ $5.3888 $150.8864
39+ $5.2150 $203.3850
50+ $5.0411 $252.0550
67+ $4.5197 $302.8199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess