EN
  • EN
  • DE

CDCEL913PWRG4

Part No CDCEL913PWRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs | IC 1-PLL VCXO CLK SYNTH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type PLL Clock Synthesizer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Frequency - Max 230MHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number CDCEL913
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 709885-CDCEL913PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCEL913PWRG4 CAD Model

Description

Product Overview: CDCEL913PWRG4 from Texas Instruments

The CDCEL913PWRG4 is a highly versatile clock synthesizer, multiplier, and divider from Texas Instruments designed to provide a tailored clocking solution for a wide array of applications. This device is part of the high-performance clock solutions from Texas Instruments, offering low jitter and high accuracy in a compact form factor.

Key Features

  • Programmable Clock Synthesis: The CDCEL913PWRG4 allows for programmable frequency synthesis, enabling users to generate a variety of output frequencies from a single input frequency. This feature is essential for applications that require multiple clock domains.
  • Low Jitter Performance: With its low jitter characteristic, it ensures high-quality clock signals, which is critical for applications such as high-speed digital systems where timing accuracy is paramount.
  • Flexible Voltage Operation: The device operates over a wide power supply range of 1.8 V to 3.3 V, making it suitable for various logic levels and power environments.
  • EEPROM Customization: It includes on-chip EEPROM that allows users to save custom configurations, making the device easily reprogrammable for different applications without the need for external components.

Applications

The CDCEL913PWRG4 is ideal for use in several industries, including:

  • Telecommunications
  • Consumer Electronics
  • Networking Equipment
  • Computing Systems

Technical Specifications

The device features a single PLL (phase-locked loop) design and can generate one non-integer-related frequency plus two integer-related frequencies. It supports an output frequency range of up to 230 MHz and includes a selectable crystal oscillator interface or an external LVCMOS clock input.

Package and Quality

Encased in a small 14-pin TSSOP (Thin Shrink Small Outline Package), the CDCEL913PWRG4 is designed for space-constrained applications. It is RoHS compliant and adheres to Texas Instruments' quality standards, ensuring reliability and performance for critical applications.

Conclusion

The CDCEL913PWRG4 from Texas Instruments is a versatile and reliable clock solution that offers customization and precision. Whether it's for telecommunications, consumer electronics, networking, or computing, this device provides the flexibility and performance needed to meet the demanding requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess