EN
  • EN
  • DE

CDCEL937QPWRQ1

Part No CDCEL937QPWRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PROGRAMMABLE 3-PLL VCXO CLOCK SYNTHESIZER WITH 1.8-V, 2.5-V, AND 3.3-V LVCMOS OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Clock/Frequency Synthesizer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 230MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1160618-CDCEL937QPWRQ1
Manufacturer Homepage www.ti.com
Family Name CDCEL937
Introduction Date December 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCEL937QPWRQ1 CAD Model

Description

CDCEL937QPWRQ1 - Automotive Grade Clock Generator from Texas Instruments

The CDCEL937QPWRQ1 is a high-performance, programmable clock generator from Texas Instruments (TI) designed to meet the stringent requirements of automotive applications. With its robust design, this device is part of TI's automotive-qualified products, ensuring reliability and performance under the extreme conditions typical of automotive environments.

This clock generator is based on a mixed-signal Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO), providing a versatile solution for generating multiple clock outputs with a wide range of frequencies. The CDCEL937QPWRQ1 is capable of producing up to three programmable clock outputs from a single reference clock, which can be sourced from an external crystal or a clock input.

The device offers a high degree of flexibility with its programmable features, including the ability to select different output frequencies, divide ratios, and output drive strengths. This makes it an ideal choice for various automotive applications that require precise clocking solutions, such as infotainment systems, navigation units, and Advanced Driver Assistance Systems (ADAS).

Key features of the CDCEL937QPWRQ1 include:

  • Supply voltage range from 2.5V to 3.3V, suitable for most automotive power supply systems.
  • Low-jitter performance, which is critical for maintaining signal integrity in high-speed communication systems.
  • Wide operating temperature range from -40°C to +85°C, ensuring reliable operation in harsh automotive environments.
  • Non-volatile EEPROM memory for storing user-defined configurations, which can be programmed via an I2C interface.
  • Power-down mode for reduced power consumption when the device is not in use.

Encased in a compact 14-pin TSSOP package, the CDCEL937QPWRQ1 is designed for space-constrained applications. Its small footprint and low power consumption make it a convenient choice for modern automotive electronic systems that require minimal power draw without sacrificing performance.

Overall, the CDCEL937QPWRQ1 from Texas Instruments is an excellent choice for automotive engineers looking for a reliable, flexible clock generation solution. With its programmable features and robust design, it stands out as a key component in the development of sophisticated automotive electronics.

You May Also Be Interested in

Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2576 $52.5760
24+ $4.3139 $103.5336
36+ $4.1791 $150.4476
50+ $4.0443 $202.2150
64+ $3.9095 $250.2080
86+ $3.5051 $301.4386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,689 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess