EN
  • EN
  • DE

CDCF5801

Part No CDCF5801
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CLOCK MULTIPLIER WITH DELAY CONTROL AND PHASE ALIGNMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160625-CDCF5801
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Automation & Process Control, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian CDCF5801 CAD Model

Description

The Texas Instruments CDCF5801 is a high-performance clock generator designed to meet the stringent requirements of modern digital electronics. This advanced device is capable of generating a stable and precise clock signal, which is essential for synchronizing the operations of digital circuits.

Key Features

  • Frequency Range: The CDCF5801 offers a wide frequency range, making it suitable for a variety of applications across different domains.
  • Low Jitter: The clock generator is engineered to produce a clock signal with low jitter, ensuring high-quality signal integrity for critical applications.
  • Programmable: Users can program the output frequency, allowing for customization and flexibility to match specific system requirements.
  • Voltage Supply: It operates at a standard voltage supply level, providing compatibility with most common logic levels in integrated circuits.
  • Temperature Range: The CDCF5801 is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications.
  • Package: The device comes in a compact and robust package that is designed to minimize space on the PCB and ensure durability.

Applications

The CDCF5801 clock generator is ideal for a variety of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Server and storage platforms
  • Industrial control systems

Technical Specifications

The technical specifications for the CDCF5801 include a programmable frequency range that can be tailored to specific applications. The low jitter performance ensures that the clock signal maintains its integrity even in environments with high electronic noise. The device's power supply requirements are compatible with standard logic levels, and its operational temperature range allows for deployment in environments with varying thermal conditions.

For detailed information, datasheets, and support, customers can visit the Texas Instruments website or contact their support team. The CDCF5801 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5830 $51.4980
15+ $7.0425 $105.6375
22+ $6.8224 $150.0928
31+ $6.6024 $204.6744
40+ $6.3823 $255.2920
53+ $5.7220 $303.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess