EN
  • EN
  • DE

CDCLVD2108RGZT

Part No CDCLVD2108RGZT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Dual 1:8 Low Additive Jitter LVDS Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input LVCMOS, LVDS, LVPECL
Output LVDS
Frequency - Max 800MHz
Operating Supply Voltage 2.375 V ~ 2.625 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1160652-CDCLVD2108RGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVD2108
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCLVD2108RGZT CAD Model

Description

Product Overview: Texas Instruments CDCLVD2108RGZT

The Texas Instruments CDCLVD2108RGZT is a high-performance, low-skew, low-jitter clock buffer designed to meet the stringent requirements of today's high-speed digital systems. This device is part of TI's clock distribution portfolio, which is renowned for providing reliable and precise timing solutions.

Key Features

  • Multiple Outputs: The CDCLVD2108RGZT features eight low-voltage differential signaling (LVDS) outputs, enabling it to distribute a single clock input to multiple destinations without significant signal degradation.
  • Low Skew: With an incredibly low output-to-output skew, this device ensures that all clock signals arrive at their destinations simultaneously, which is critical for maintaining data integrity in systems with parallel processing or data transfer.
  • Low Jitter: The device boasts excellent jitter performance, which minimizes timing errors and enhances the reliability of high-speed communication links.
  • Wide Frequency Range: The CDCLVD2108RGZT supports a broad frequency range, making it versatile for various applications, from low-frequency housekeeping functions to high-frequency data processing tasks.
  • Flexible Power Supply: It operates on a supply voltage range from 2.375V to 3.465V, allowing it to be used in systems with different power supply standards.
  • Small Form Factor: Housed in a compact 48-VQFN (RGZ) package, the device saves precious board space and is suitable for high-density designs.

Applications

The CDCLVD2108RGZT is ideal for a variety of applications where precise clock distribution is crucial. These include, but are not limited to, telecommunications, networking equipment, data centers, and high-performance computing. Its high-speed capabilities make it a go-to choice for designers working on FPGA/ASIC clock trees, high-speed data acquisition systems, and test and measurement equipment.

Quality and Reliability

As with all Texas Instruments products, the CDCLVD2108RGZT is manufactured to the highest quality standards. It has undergone rigorous testing to ensure performance and reliability in harsh environments, which is why engineers and designers trust TI for their critical timing solutions.

To summarize, the Texas Instruments CDCLVD2108RGZT is a versatile, high-performance clock buffer that offers low skew, low jitter, and multiple outputs, making it an excellent choice for complex digital systems requiring precise timing and synchronization.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4170 $61.6680
8+ $12.6499 $101.1992
13+ $12.2546 $159.3098
17+ $11.8593 $201.6081
22+ $11.4640 $252.2080
30+ $10.2780 $308.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess