EN
  • EN
  • DE

CDCLVP110VFR

Part No CDCLVP110VFR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description LOW-VOLTAGE 1:10 LVPECL/HSTL WITH SELECTABLE INPUT CLOCK DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input HSTL, LVPECL
Output LVPECL
Frequency - Max 3.5GHz
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1160655-CDCLVP110VFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVP110
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCLVP110VFR CAD Model

Description

Introducing the CDCLVP110VFR from Texas Instruments

The CDCLVP110VFR is a high-performance clock buffer from Texas Instruments, designed to meet the needs of demanding applications that require low-jitter and high-frequency clock distribution. This device is part of the CDCLVP110 series, known for its exceptional signal integrity and reliability. It's an ideal solution for a variety of industries, including telecommunications, computing, and high-speed data acquisition systems.

Key Features

  • Low Jitter Performance: The CDCLVP110VFR boasts an ultra-low additive jitter specification, which minimizes timing errors and enhances system performance, especially in applications where precision timing is crucial.
  • High-Frequency Operation: With support for clock frequencies up to 2.5 GHz, this device can easily accommodate the needs of high-speed interfaces and data conversion systems.
  • Multiple Outputs: Featuring one input to ten differential outputs, the CDCLVP110VFR can distribute a single clock source to multiple destinations without signal degradation.
  • Flexible Power Supply: The device operates on a 3.3V power supply, making it compatible with a wide range of industrial and commercial applications.
  • Robust Temperature Range: Designed to operate over an industrial temperature range, the CDCLVP110VFR ensures reliable performance in environments with varying temperature conditions.

Applications

The CDCLVP110VFR is suitable for use in a variety of applications, including but not limited to:

  • Data communication equipment
  • High-speed data acquisition systems
  • Networking and telecommunications
  • Server and storage platforms
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCLVP110VFR is no exception. It is manufactured using advanced semiconductor processes that ensure high reliability and performance. Additionally, it comes in a compact VFQFPN (Very Thin Quad Flat Package No leads) package, which allows for efficient use of board space in dense electronic systems.

For designers and engineers looking for a clock distribution solution that offers low additive jitter, high-frequency operation, and multiple outputs, the CDCLVP110VFR from Texas Instruments is an excellent choice. Its robust feature set and proven reliability make it a go-to component for clock management in critical systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6174 $55.8522
7+ $15.2759 $106.9313
11+ $14.7985 $162.7835
14+ $14.3211 $200.4954
19+ $13.8438 $263.0322
25+ $12.4116 $310.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 636 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess