EN
  • EN
  • DE

CDCLVP111MVFREP

Part No CDCLVP111MVFREP
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:10 3.5GHZ 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, LVPECL, SSTL
Output LVPECL
Frequency - Max 3.5 GHz
Voltage - Supply 2.375V ~ 3.8V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number CDCLVP111
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577969-CDCLVP111MVFREP
Ultra Librarian 3D Model Ultra Librarian CDCLVP111MVFREP CAD Model

Description

Introducing the CDCLVP111MVFREP from Texas Instruments

The CDCLVP111MVFREP is a state-of-the-art clock buffer from Texas Instruments designed to meet the stringent requirements of high-speed communication systems. This device is part of the high-performance clock solutions that Texas Instruments offers to the electronics industry, ensuring reliable and precise timing for a variety of applications.

Key Features:

  • Low Additive Phase Jitter: The CDCLVP111MVFREP boasts an exceptionally low additive phase jitter, typically less than 50 fs (femtoseconds), making it an ideal choice for applications that demand high precision and stability in their timing signals.
  • Multiple Outputs: Equipped with a single input and eleven outputs, this clock buffer can distribute a single clock input to multiple destinations while maintaining signal integrity, reducing the need for additional components on the circuit board.
  • Versatile Supply Voltage: Operating over a wide supply voltage range of 2.5V to 3.3V, the CDCLVP111MVFREP provides design flexibility and compatibility with a variety of logic levels and power systems.
  • High Speed: With support for clock frequencies up to 3.5 GHz or data rates up to 7 Gbps, this device is well-suited for high-speed digital systems, including data acquisition, telecommunications, and computing applications.

Applications:

The CDCLVP111MVFREP is designed for use in a range of applications, including but not limited to:

  • High-speed data converters
  • Wireless infrastructure
  • Networking and telecommunications equipment
  • Test and measurement systems
  • High-performance computing platforms

Quality and Reliability:

As a Texas Instruments product, the CDCLVP111MVFREP is manufactured to the highest quality standards. It is part of TI's Enhanced Product (EP) portfolio, which means it has been subjected to additional qualification testing and is specified for extended temperature ranges, making it suitable for industrial and military applications.

With its high performance, versatility, and reliability, the CDCLVP111MVFREP is an excellent choice for designers looking to optimize their clock distribution networks in complex electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.1889 $70.1889
2+ $67.9955 $135.9910
3+ $65.8021 $197.4063
4+ $63.6087 $254.4348
6+ $57.0285 $342.1710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess