EN
  • EN
  • DE

CDCLVP1204RGTR

Part No CDCLVP1204RGTR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:4 2GHZ 16QFN / Clock Multiplexer 4-OUT 2-IN 1:4 16-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVCMOS, LVDS, LVPECL, LVTTL
Output LVPECL
Maximum Input Frequency 2GHz
Supply Voltage - Operating 2.375 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 1028759-CDCLVP1204RGTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CDCLVP1204
Introduction Date May 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CDCLVP1204RGTR CAD Model

Description

Product Overview: CDCLVP1204RGTR by Texas Instruments

The CDCLVP1204RGTR is a high-performance, low-skew, 1-to-4 differential clock buffer from Texas Instruments. Designed to meet the stringent requirements of today's high-speed digital systems, this clock buffer delivers exceptional signal integrity and timing precision.

Key Features

  • Multiple Outputs: The device features four low-skew, low-jitter outputs that can be used to distribute a single clock input to various subsystems within an electronic design, ensuring synchronous operation.
  • Wide Frequency Range: It supports a wide range of input frequencies from 0.5 GHz to 3.2 GHz, making it suitable for a variety of applications, including high-speed data communication, server, networking, and telecommunications.
  • Format Versatility: The CDCLVP1204RGTR is capable of translating CML, LVPECL, LVDS, or LVCMOS input levels to LVPECL outputs, providing design flexibility and ease of integration into existing systems.
  • Low Power Consumption: Engineered for efficiency, the device operates with a minimal power draw, which is critical for thermal management and power budgeting in complex electronic systems.
  • Small Footprint: Housed in a compact, 16-pin QFN package, the CDCLVP1204RGTR saves valuable board space, which is essential for high-density circuit designs.

Applications

The CDCLVP1204RGTR is ideal for use in a diverse array of applications that require precise clock distribution and minimal signal degradation. These include, but are not limited to:

  • Data center infrastructure
  • High-speed data acquisition systems
  • Telecommunication equipment
  • Networking hardware such as routers and switches
  • Test and measurement equipment

Quality and Reliability

As with all Texas Instruments components, the CDCLVP1204RGTR is manufactured to the highest quality standards, ensuring reliable performance in the most demanding environments. It is designed to meet the requirements of industrial temperature ranges and is subjected to rigorous testing and validation procedures.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'RGTR' suffix in its part number, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and further information, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1355 $51.0975
110+ $0.9317 $102.4870
170+ $0.9026 $153.4420
230+ $0.8735 $200.9050
300+ $0.8443 $253.2900
400+ $0.7570 $302.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,713 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess