EN
  • EN
  • DE

PBTC-1GW+

Part No PBTC-1GW+
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083962-PBTC-1GW+
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBTC-1GW+ CAD Model

Description

The PBTC-1GW+ is a coaxial bias tee manufactured by Mini-Circuits. A bias tee is a three-port network used for setting the DC bias point of some electronic components without disturbing other components. The PBTC-1GW+ is designed to operate over a wide frequency range, allowing DC bias to be injected into RF circuits.

Applications

  • Biasing amplifiers
  • Biasing lasers diodes
  • Test and measurement setups
  • DC power injection into RF circuits
  • Transmitter and receiver circuits
  • Active antenna biasing

Features

  • Wide frequency range
  • Low insertion loss
  • High isolation
  • SMA connectors
  • Good return loss
  • Rugged construction

Benefits

  • Simplifies biasing of RF components
  • Minimizes signal loss
  • Provides isolation between DC and RF signals
  • Easy to integrate into existing systems
  • Ensures reliable performance

Additional Details

The PBTC-1GW+ bias tee features SMA connectors for easy connection to RF circuits. It's designed to have low insertion loss to minimize signal attenuation. The high isolation between the DC and RF ports prevents unwanted RF signals from leaking into the DC power supply. The wide frequency range allows it to be used in various applications. The return loss is typically good, ensuring minimal signal reflection. The rugged construction makes it suitable for use in demanding environments. It’s important to consult the Mini-Circuits datasheet for the PBTC-1GW+ for detailed specifications, including the frequency range, insertion loss, isolation, return loss, DC voltage and current rating, and operating temperature range. The maximum DC voltage and current should not be exceeded to prevent damage to the device.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Ricoh
Lowest to $0.5747
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Sharp Microelectronics
Need more? Email Us
Chilisin
Lowest to $0.0084
Ricoh
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.4524 $104.4524
2+ $101.1884 $202.3768
3+ $97.9244 $293.7732
4+ $94.6603 $378.6412
5+ $84.8682 $424.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess