EN
  • EN
  • DE

CDCM6208V2GRGZR

Part No CDCM6208V2GRGZR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Clock Generator
PLL Yes with Bypass
Input CML, LVCMOS, LVDS, LVPECL, Crystal
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CDCM6208V2
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577980-CDCM6208V2GRGZR
Ultra Librarian 3D Model Ultra Librarian CDCM6208V2GRGZR CAD Model

Description

Introducing the CDCM6208V2GRGZR Clock Generator from Texas Instruments

The CDCM6208V2GRGZR is a highly versatile clock generator developed by Texas Instruments, designed to cater to a wide array of applications requiring precise clocking solutions. This advanced device is capable of generating multiple high-quality, low-jitter clock signals, making it an ideal choice for networking, telecommunications, computing, and many other industries that demand reliable and accurate timing.

Key Features:

  • Multiple Outputs: The CDCM6208V2GRGZR offers eight configurable outputs that can be programmed to different frequencies, allowing for flexibility in design and application.
  • Low Jitter Performance: With its excellent jitter performance, this clock generator ensures high signal integrity, which is crucial for high-speed digital systems.
  • Wide Frequency Range: The device supports a broad frequency range, accommodating various system requirements and enabling it to serve as a clocking solution for multiple purposes.
  • Programmable: Users can program the output frequency, phase, and output format through an I2C or SPI interface, providing a customizable solution for specific design needs.
  • Power Efficiency: Designed with power efficiency in mind, the CDCM6208V2GRGZR helps reduce the overall power consumption of the system, contributing to energy savings and reduced heat dissipation.

Applications:

The versatility of the CDCM6208V2GRGZR makes it suitable for a variety of applications, including but not limited to:

  • Data Communication Equipment
  • Wireless Infrastructure
  • Networking Switches and Routers
  • High-Performance Computing Systems
  • Test and Measurement Equipment

With its compact VQFN (Very Thin Quad Flat No-Lead) package, the CDCM6208V2GRGZR is designed to fit into space-constrained applications while providing the robust functionality expected from Texas Instruments' clocking solutions. This product stands out as a top-tier choice for designers looking to achieve precise clock distribution with minimal signal degradation.

For further details, datasheets, and support resources, please visit the Texas Instruments website or contact their support team. The CDCM6208V2GRGZR is available for order and ready to be integrated into your next high-performance project.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6867 $59.0601
7+ $16.1532 $113.0724
10+ $15.6484 $156.4840
14+ $15.1436 $212.0104
18+ $14.6389 $263.5002
23+ $13.1245 $301.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess