EN
  • EN
  • DE

CDCP1803

Part No CDCP1803
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 1:3 LVPECL CLOCK BUFFER WITH PROGRAMMABLE DIVIDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160672-CDCP1803
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDCP1803 CAD Model

Description

The Texas Instruments CDCP1803 is a high-performance, low-skew, low-jitter clock buffer designed to distribute high-speed clock signals with excellent accuracy. This device is an ideal solution for clock distribution in a wide range of digital applications, including networking, telecommunications, and high-speed data processing systems.

Key Features

  • Low Skew: The CDCP1803 offers extremely low-output skew, ensuring that clock signals are distributed with minimal timing discrepancies between outputs, which is critical for maintaining data integrity in high-speed systems.
  • High-Speed Operation: With support for clock frequencies up to several hundred megahertz, this clock buffer is capable of meeting the requirements of high-speed digital circuits.
  • Low Jitter: The device provides low jitter performance, which minimizes phase noise and enhances the reliability of clock-dependent digital systems.
  • Multiple Outputs: The CDCP1803 features multiple buffered outputs, allowing for flexible and robust clock distribution networks within a system.
  • Programmable Output Enable: Output enable pins allow for selective control over output channels, providing designers with additional flexibility in managing the clock network.
  • Wide Operating Temperature Range: The device operates reliably across a broad temperature range, making it suitable for industrial and other challenging environments.
  • Power Supply: It is designed to operate with a standard 3.3V power supply, ensuring compatibility with common system voltages.

Applications

The CDCP1803 is versatile and can be used in applications such as:

  • Server and storage systems
  • Networking equipment like routers and switches
  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Test and measurement equipment

With its robust feature set, the Texas Instruments CDCP1803 clock buffer is an essential component for ensuring the precise timing and synchronization required in today's sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2053 $61.0265
10+ $10.0146 $100.1460
16+ $9.7017 $155.2272
22+ $9.3887 $206.5514
28+ $9.0758 $254.1224
37+ $8.1369 $301.0653
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,112 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess