EN
  • EN
  • DE

CDCU2A877ZQLT

Part No CDCU2A877ZQLT
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description 1.8-V PHASE LOCK LOOP CLOCK DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
PLL Yes
Main Purpose Memory, DDR2
Input SSTL-18
Output SSTL-18
Number of Circuits 1
Frequency - Max 410MHz
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 52-VFBGA
Manufacturer Package 52-BGA MICROSTAR JUNIOR (7x4.5)
Win Source Part Number 1160681-CDCU2A877ZQLT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDCU2A877
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCU2A877ZQLT CAD Model

Description

Introducing the CDCU2A877ZQLT Clock Buffer from Texas Instruments

The CDCU2A877ZQLT is a high-performance, precision clock buffer manufactured by Texas Instruments, designed to meet the stringent demands of today's advanced electronic systems. This device is part of TI's extensive clock buffer product line, which is known for its reliability and versatility across various applications.

The CDCU2A877ZQLT offers a low-skew, low-jitter clock distribution solution, making it an ideal choice for applications that require precise clock timing, such as high-speed data communications, server farms, and sophisticated industrial equipment. It is capable of distributing one clock input to multiple outputs with minimal signal degradation, ensuring that each connected component operates in tight synchronization.

This clock buffer is designed to support a wide range of input clock frequencies, providing designers with the flexibility to use it in diverse systems. Additionally, the CDCU2A877ZQLT boasts excellent power supply noise rejection, contributing to the stability and integrity of the clock signal even in electrically noisy environments.

Key features of the CDCU2A877ZQLT include:

  • Low additive phase jitter, ensuring high-quality clock signal distribution
  • Multiple low-skew outputs, which minimize timing discrepancies between different system components
  • High-performance CMOS technology, which allows for low power consumption and heat generation
  • Wide operating temperature range, making it suitable for use in various environments
  • Compact and robust surface-mount package, facilitating easy integration into PCB designs

With its advanced features, the CDCU2A877ZQLT is an excellent choice for engineers looking to enhance the performance and reliability of their systems. Texas Instruments' commitment to quality ensures that this clock buffer delivers consistent performance, helping to maintain system integrity and extend the operational lifespan of your electronic products.

Whether you're developing the next generation of computing platforms or upgrading existing industrial systems, the CDCU2A877ZQLT from Texas Instruments provides the clock management capabilities you need to achieve your design objectives.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1612 $55.8060
11+ $9.1580 $100.7380
17+ $8.8718 $150.8206
24+ $8.5856 $206.0544
31+ $8.2994 $257.2814
41+ $7.4408 $305.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess