EN
  • EN
  • DE

CF45538NSRG4

Part No CF45538NSRG4
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC TIRIS RF-MODULE AUTO 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type RFID Transponder
Frequency 134.2kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SO
Win Source Part Number 144505-CF45538NSRG4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian CF45538NSRG4 CAD Model

Description

Product Overview

The CF45538NSRG4 is a versatile electronic component ideal for multiple applications. This component is designed to deliver exceptional performance and reliability in various circuit designs.

Applications

  • Consumer Electronics
  • Industrial Equipment
  • Telecommunications
  • Automotive Systems

Features and Benefits

  • High efficiency for improved power management
  • Compact design for easy integration
  • Robust construction for long-term durability
  • Wide operating temperature range

The CF45538NSRG4's compact size and efficient performance make it an excellent choice for engineers looking to optimize their circuit designs.

You May Also Be Interested in

Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
NXP / Nexperia
Lowest to $1.3435
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $5.8209
ams
Lowest to $3.3622
NXP / Nexperia
Lowest to $15.6687
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
FUDAN MICRO
ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.3202
NXP / Nexperia
HITAG reader chip
Lowest to $3.5188

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess