EN
  • EN
  • DE

COBRCG904PNPR

Part No COBRCG904PNPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1381809-COBRCG904PNPR
Ultra Librarian 3D Model Ultra Librarian COBRCG904PNPR CAD Model

Description

Product Overview: COBRCG904PNPR

The COBRCG904PNPR is a cutting-edge integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This product is designed to cater to the demanding needs of modern electronic applications, offering a blend of performance, reliability, and energy efficiency.

The COBRCG904PNPR is part of TI's extensive range of power management ICs. It is specifically engineered to provide precise voltage regulation, ensuring stable operation in a variety of devices. This makes it an ideal choice for applications that require consistent power delivery, such as portable electronics, medical devices, and industrial equipment.

One of the standout features of the COBRCG904PNPR is its compact size. The small footprint of the IC allows it to be easily integrated into space-constrained designs without compromising on functionality. This is particularly beneficial for portable and wearable technology, where size and weight are critical considerations.

Additionally, the COBRCG904PNPR boasts high efficiency, which is crucial for battery-powered devices. By minimizing power loss, this IC helps to extend battery life, reducing the need for frequent recharging. This efficiency also contributes to the device's thermal management, as less heat is generated during operation.

Texas Instruments has equipped the COBRCG904PNPR with a range of protective features to safeguard the IC and the device it powers. These include over-current protection, thermal shutdown, and under-voltage lockout, which collectively ensure the longevity and reliability of both the IC and the application it is used in.

In summary, the COBRCG904PNPR from Texas Instruments represents a blend of miniaturization, power efficiency, and protective technology. It is an exemplary choice for designers looking to enhance the performance and reliability of their electronic products while also adhering to stringent power and space constraints.

You May Also Be Interested in

Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess