EN
  • EN
  • DE

COP8CDR9HVA8/NOPB

Part No COP8CDR9HVA8/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC / MCU 8-bit COP8 CISC 32KB Flash 3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8C
Packaging Tube
Core Processor COP8
Core Size 8-Bit
Speed 20MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 771703-COP8CDR9HVA8/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name COP8
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian COP8CDR9HVA8/NOPB CAD Model

Description

Product Overview: COP8CDR9HVA8/NOPB by Texas Instruments

The COP8CDR9HVA8/NOPB is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile applications. This MCU is part of the COP8™ family of 8-bit microcontrollers, which are well-suited for a wide range of industrial, automotive, and consumer electronics applications. The COP8CDR9HVA8/NOPB is engineered to deliver efficient processing capabilities while maintaining low power consumption, making it an ideal choice for designers looking to optimize their power-sensitive projects.

Key Features:

  • Core: The MCU features an 8-bit memory-mapped architecture that allows for easy programming and integration into various systems.
  • Memory: It comes equipped with a generous amount of on-chip memory, including Flash and RAM, to support complex applications and data-intensive tasks.
  • Speed: Boasting a high-speed processor, the COP8CDR9HVA8/NOPB can handle a broad spectrum of operations with efficiency, ensuring smooth and responsive performance.
  • I/O Ports: Multiple input/output ports are available, providing ample connectivity options for peripherals and external devices.
  • Analog-to-Digital Converter (ADC): The integrated ADC facilitates the conversion of analog signals to digital, expanding the MCU's utility in sensor-based applications.
  • Timers: Built-in timers support a variety of timing and counting functions, which are essential for tasks such as event management and pulse width modulation (PWM).
  • Power Management: Advanced power management features enable the COP8CDR9HVA8/NOPB to operate at minimal power levels, thus conserving energy and extending battery life in portable devices.

Applications:

The COP8CDR9HVA8/NOPB is versatile enough to be used in a multitude of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation and control
  • Consumer electronics
  • Power management systems
  • Security and alarm systems

With its robust set of features and reliable performance, the COP8CDR9HVA8/NOPB from Texas Instruments is a top choice for engineers and developers seeking a microcontroller that can deliver in demanding environments and complex applications.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess