EN
  • EN
  • DE

COP8SAC720N9

Part No COP8SAC720N9
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8SA
Packaging Tube
Part Status Obsolete(EOL)
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-DIP
RoHS State Request Verification
Win Source Part Number 1162723-COP8SAC720N9
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name COP8
Introduction Date July 01, 1999
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian COP8SAC720N9 CAD Model

Description

Texas Instruments COP8SAC720N9 Microcontroller

Texas Instruments COP8SAC720N9 Microcontroller

The Texas Instruments COP8SAC720N9 is a high-performance microcontroller designed to cater to a wide range of embedded applications. This advanced 8-bit MCU is part of the COP8™ Family, which is known for its robustness and versatility in handling complex computational tasks. The COP8SAC720N9 is particularly suited for industrial control systems, automotive applications, and other scenarios requiring reliable and efficient processing capabilities.

One of the key features of the COP8SAC720N9 is its integrated memory system. It comes with a substantial on-chip ROM, which allows for secure and fast code execution. The inclusion of RAM also ensures smooth data handling and temporary data storage, which is crucial for multitasking environments. Moreover, the device is equipped with a range of I/O ports, enabling seamless connectivity and communication with peripheral devices.

In terms of performance, the COP8SAC720N9 operates at a frequency that ensures a balance between power consumption and processing speed. This makes it an energy-efficient solution for battery-powered devices or applications where power availability is a constraint. Additionally, it supports a variety of timers and counters, including Watchdog Timer and PWM outputs, which are essential for real-time control applications.

The microcontroller's robust design includes features such as brown-out detection and low-voltage protection, which contribute to the overall system reliability. Furthermore, Texas Instruments provides comprehensive development tools and software support, simplifying the design process and accelerating time-to-market for products incorporating the COP8SAC720N9.

Overall, the Texas Instruments COP8SAC720N9 is a powerful and reliable microcontroller that offers a blend of performance, integration, and energy efficiency. It is an ideal choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9666 $50.4322
42+ $2.4342 $102.2364
64+ $2.3581 $150.9184
88+ $2.2820 $200.8160
114+ $2.2060 $251.4840
152+ $1.9778 $300.6256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess