EN
  • EN
  • DE

COP8SAC720Q3

Part No COP8SAC720Q3
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB EPROM 20CDIP / MCU 8-bit COP8 CISC 4KB EPROM 3.3V/5V 20-Pin CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8SA
Packaging Tube
Part Status Obsolete(EOL)
Core Processor COP8
Core Size 8-Bit
Speed 10MHz
Connectivity Microwire/Plus (SPI)
Peripherals POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type EPROM, UV
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-CDIP (0.300", 7.62mm) Window
Manufacturer Package 20-CDIP
Win Source Part Number 771705-COP8SAC720Q3
Popularity Medium
Supply and Demand Status Limited
Family Name COP8
Introduction Date July 01, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian COP8SAC720Q3 CAD Model

Description

Introducing the COP8SAC720Q3 Microcontroller from Texas Instruments

The Texas Instruments COP8SAC720Q3 is a highly versatile and powerful microcontroller that serves as an integral component in a wide array of electronic applications. This sophisticated piece of technology is designed to offer a perfect blend of performance, efficiency, and reliability, making it an ideal choice for designers and engineers looking to develop advanced electronic systems.

Key Features

  • Advanced Core: At the heart of the COP8SAC720Q3 lies an 8-bit CMOS microcontroller core, which provides a solid foundation for executing instructions with precision and speed.
  • Memory Capabilities: The device comes equipped with 2K bytes of Flash memory, ensuring ample space for program storage, and 128 bytes of RAM for efficient data handling.
  • Digital Peripherals: A range of built-in digital peripherals, including I/O ports, timers, and communication interfaces, allow for versatile connectivity and control options within your system.
  • Analog Features: With an integrated analog-to-digital converter (ADC), the COP8SAC720Q3 can easily process analog signals, making it suitable for applications that require precise sensor data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller is an excellent choice for battery-powered or energy-sensitive applications.
  • Robust Design: The COP8SAC720Q3 is built to withstand challenging environments, ensuring reliable performance under various temperature and voltage conditions.

Applications

The flexibility of the COP8SAC720Q3 allows it to be used in a myriad of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Consumer electronics
  • Medical devices

With its robust feature set, the COP8SAC720Q3 from Texas Instruments stands out as a microcontroller that can meet the demands of modern electronic design. Whether you're developing a simple gadget or a complex industrial system, this microcontroller offers the performance and reliability required to bring your innovative ideas to life.

Quality and Support

As with all Texas Instruments products, the COP8SAC720Q3 is backed by the company's commitment to quality and supported by a comprehensive technical support network. Developers can access a wealth of resources, including datasheets, application notes, and development tools, to facilitate a smooth design process and quick time-to-market.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess