EN
  • EN
  • DE

COP8SDR9HVA8/63SN

Part No COP8SDR9HVA8/63SN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8S
Packaging Reel package
Core Processor COP8
Core Size 8-Bit
Speed 20MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals POR, PWM, WDT
Number of I/O 37
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 771708-COP8SDR9HVA8/63SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian COP8SDR9HVA8/63SN CAD Model

Description

The Texas Instruments COP8SDR9HVA8/63SN is a highly integrated microcontroller that is part of the COP8 family, known for its robust architecture and versatility in handling a wide range of embedded applications. This particular model boasts an 8-bit memory width and is designed to deliver exceptional performance for industrial, automotive, and consumer electronics applications.

Key Features

  • Core: The device features an 8-bit COP8 core, offering a balance of processing power and energy efficiency, making it suitable for both simple and complex tasks.
  • Memory: It includes on-chip memory with a combination of Flash and SRAM, which provides ample space for program storage and efficient data management.
  • Clock Speed: With a maximum clock speed that ensures swift execution of instructions, this microcontroller can handle time-sensitive operations with ease.
  • I/O Ports: A generous number of input/output ports allow for versatile connectivity options, enabling the microcontroller to interface with a variety of peripherals and sensors.
  • Supply Voltage: The device operates within a specific voltage range, catering to the power requirements of different systems and ensuring reliable performance under various conditions.
  • Package: Housed in a robust package, the COP8SDR9HVA8/63SN is designed to withstand challenging environments and is suitable for surface-mount technology (SMT).

Applications

Thanks to its adaptability and powerful feature set, the COP8SDR9HVA8/63SN microcontroller can be deployed in a multitude of applications, including:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Energy management systems

In summary, the Texas Instruments COP8SDR9HVA8/63SN is a versatile and reliable microcontroller that provides a cost-effective solution for a wide range of electronic applications. Its robust architecture, combined with Texas Instruments' commitment to quality, makes it a smart choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3162 $62.6324
4+ $25.6953 $102.7812
7+ $24.8923 $174.2461
9+ $24.0894 $216.8046
11+ $23.2864 $256.1504
15+ $20.8775 $313.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess