EN
  • EN
  • DE

CP3SP33SMS/NOPB

Part No CP3SP33SMS/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description Connectivity Processor with Cache, DSP, and Bluetooth®, USB, and Dual CAN Interfaces
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications Connectivity Processor
Core Processor CR16C
Program Memory Type External Program Memory
Controller Series CP3000
RAM Size 44K x 8
Interface ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I2S, Microwire/SPI, UART/USART, USB OTG
Number of I/O 64
Operating Supply Voltage 3 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 224-LFBGA
Manufacturer Package 224-NFBGA
Win Source Part Number 1162759-CP3SP33SMS/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CP3SP33
Introduction Date September 13, 2001
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CP3SP33SMS/NOPB CAD Model

Description

The CP3SP33SMS/NOPB is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device is designed to cater to a wide range of applications, particularly those requiring efficient and reliable power distribution and control.

Key Features

  • High Efficiency: The CP3SP33SMS/NOPB is engineered to maximize power efficiency, which is crucial for battery-operated devices, as well as applications that require low heat generation and energy conservation.
  • Advanced Power Control: With sophisticated power control features, this IC allows for precise management of power distribution, ensuring optimal performance of the system it is integrated into.
  • Robust Protection: The device includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal protection, safeguarding the system against potential damage from electrical anomalies.
  • Compact Form Factor: The CP3SP33SMS/NOPB is designed in a space-saving package, making it ideal for compact electronic devices where board space is at a premium.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an eco-friendly choice for electronic manufacturers.

Applications

The versatility of the CP3SP33SMS/NOPB makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CP3SP33SMS/NOPB is no exception, manufactured with stringent quality control processes and designed to meet the rigorous standards of the electronics industry. With Texas Instruments' reputation for excellence, you can trust this product to perform reliably in your application.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Cypress Semiconductor Corp
IC MCU 32BIT 32KB FLASH 24QFN
Lowest to $2.3459
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6559 $75.3118
4+ $30.8971 $123.5884
6+ $29.9316 $179.5896
7+ $28.9660 $202.7620
9+ $28.0005 $252.0045
12+ $25.1039 $301.2468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess