EN
  • EN
  • DE

CP3UB26G18NEPX/NOPB

Part No CP3UB26G18NEPX/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description IC CPU BLUETOOH CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Connectivity Processor
Core Processor CR16C
Program Memory Type FLASH (256 kB)
Controller Series CP3000
Data RAM Size 32K x 8
Number of I/O 54
Supply Voltage - Operating 2.25 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 128-LQFP (14x20)
Win Source Part Number 1029947-CP3UB26G18NEPX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CP3UB26G18NEPX/NOPB CAD Model

Description

The CP3UB26G18NEPX/NOPB is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments. This high-performance chip is part of Texas Instruments' extensive portfolio of electronic components that are widely used in various applications across the industry, from consumer electronics to automotive systems.

Key Features

  • High Precision: The CP3UB26G18NEPX/NOPB is engineered for accuracy and reliability, ensuring consistent performance for critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power, making it ideal for battery-powered devices.
  • Advanced Technology: Incorporating the latest innovations from Texas Instruments, this product benefits from the company's commitment to pushing the boundaries of what's possible in electronics.
  • Robust Design: The chip is built to withstand harsh conditions and is suitable for use in environments that require durable and long-lasting electronic components.

Applications

The versatility of the CP3UB26G18NEPX/NOPB allows it to be implemented in a wide array of devices. Common applications include:

  • Smartphones and Tablets
  • Portable Medical Devices
  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CP3UB26G18NEPX/NOPB is no exception. The product is subject to rigorous testing and quality control procedures, ensuring that it meets the highest standards of performance and reliability. Additionally, the component is RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

Easy Integration

The CP3UB26G18NEPX/NOPB is designed for seamless integration into various electronic systems. Its compact form factor and compatibility with standard manufacturing processes make it an excellent choice for designers looking to streamline their product development cycle.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and technical support, facilitating the use of the CP3UB26G18NEPX/NOPB in their projects.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Microchip Technology
SRAM /
Lowest to $6.8609
Microchip Technology
IC MCU UHF ASK/FSK XMITTER SSO24 /
Lowest to $58.7549
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess