EN
  • EN
  • DE

ATAM893T-TKQWD

Part No ATAM893T-TKQWD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU UHF ASK/FSK XMITTER SSO24 /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Other Names 150-ATAM893T-TKQWDTR
Standard Package 2,100
Win Source Part Number 975625-ATAM893T-TKQWD
Ultra Librarian 3D Model Ultra Librarian ATAM893T-TKQWD CAD Model

Description

The ATAM893T-TKQWD is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and adaptability across a wide range of applications. This product represents the latest in Microchip's offerings, designed to meet the needs of modern embedded systems.

Key Features

  • Advanced Architecture: Built on a powerful ARM Cortex core, the ATAM893T-TKQWD delivers exceptional processing capabilities, ensuring smooth and efficient operation in complex tasks.
  • High Memory Capacity: With ample built-in memory, this MCU allows for the storage of large applications and supports extensive data processing without the need for external memory components.
  • Low Power Consumption: Engineered for energy efficiency, the ATAM893T-TKQWD is ideal for battery-powered devices, offering longer operational periods and reduced power costs.
  • Robust I/O Options: A comprehensive set of input/output interfaces enables the MCU to connect with various peripherals, sensors, and other electronic components, enhancing its versatility in system design.
  • Connectivity: Equipped with advanced communication protocols, this product ensures reliable data exchange and connectivity for Internet of Things (IoT) applications.
  • Security Features: The MCU incorporates robust security features to protect against unauthorized access and ensure the integrity of data, making it suitable for applications where data security is paramount.

Applications

The ATAM893T-TKQWD is an ideal choice for a variety of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, and medical equipment. Its versatility and high performance make it an excellent option for developers looking to create sophisticated and reliable products.

Quality and Reliability

As with all Microchip Technology products, the ATAM893T-TKQWD is manufactured to the highest quality standards, ensuring reliability and longevity in the field. Customers can trust in the Microchip brand for consistent performance and support throughout the product's lifecycle.

You May Also Be Interested in

Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Analog Devices Inc.
IC MCU 8BIT 12MHZ 40DIP /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess