EN
  • EN
  • DE

CSD13303W1015

Part No CSD13303W1015
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 12V 31A 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 12 V 31A (Ta) 1.65W (Ta) Surface Mount 6-DSBGA (1x1.5)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-UFBGA, DSBGA
Case / Package 6-DSBGA (1x1.5)
Family Name CSD13303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-39990-2, 296-39990-1, -296-39990-1-ND, 296-39990-6, CSD13303W1015-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867349-CSD13303W1015
Ultra Librarian 3D Model Ultra Librarian CSD13303W1015 CAD Model

Description

The Texas Instruments CSD13303W1015 is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is an ideal choice for designers looking for a component that offers low on-resistance and low gate charge, enabling efficient power management in compact form factors.

Key Features

  • Ultra-Low On-Resistance: The CSD13303W1015 boasts an exceptionally low on-resistance (R<sub>DS(on)) of 10.5 mΩ, which minimizes conduction losses and improves overall efficiency.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge NexFET™ technology, this MOSFET provides high performance with reduced gate charge and capacitance.
  • Compact Footprint: Designed in a small 2mm x 2mm SON package, the CSD13303W1015 is perfect for space-constrained applications, allowing for more efficient use of PCB space.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of 15 A, making it suitable for high-power applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it versatile for various environments and conditions.

Applications

The Texas Instruments CSD13303W1015 is versatile and can be used in a variety of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Point of Load (POL) Modules

Reliability and Quality

With Texas Instruments' commitment to quality, the CSD13303W1015 is manufactured to the highest standards, ensuring reliability and performance consistency. It is RoHS compliant and designed to meet the rigorous demands of industrial and commercial applications.

Conclusion

Whether you are designing power supplies, managing batteries, or developing high-efficiency motor drives, the Texas Instruments CSD13303W1015 offers the performance, efficiency, and reliability needed to create cutting-edge technology. Its small footprint, combined with exceptional electrical characteristics, makes it a go-to MOSFET for engineers and designers across various industries.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2043 $50.0535
600+ $0.1677 $100.6200
925+ $0.1624 $150.2200
1,275+ $0.1572 $200.4300
1,645+ $0.1520 $250.0400
2,205+ $0.1362 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess