EN
  • EN
  • DE

CSD15380F3

Part No CSD15380F3
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 500MA 3PICOSTAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features N-Channel 20 V 500mA (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Manufacturer Texas Instruments
Series FemtoFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 3-XFDFN
Case / Package 3-PICOSTAR
Family Name CSD15380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number CSD15380F3-ND, 296-44373-1, 296-44373-2, 296-44373-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867351-CSD15380F3
Ultra Librarian 3D Model Ultra Librarian CSD15380F3 CAD Model

Description

Introducing the CSD15380F3 from Texas Instruments

The CSD15380F3 is a state-of-the-art MOSFET brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This compact and efficient power management component is designed to meet the needs of modern electronic applications, providing high performance in a small footprint.

Key Features

  • Low On-Resistance: The CSD15380F3 boasts an ultra-low on-resistance (R<sub>DS(on)) which significantly reduces power losses during operation, enhancing overall system efficiency.
  • Advanced Power Package: Encased in a 3-pin, ultra-small 0.6 mm x 1 mm x 0.4 mm FemtoFET™ package, this MOSFET is ideal for space-constrained applications.
  • High Continuous Drain Current: This device supports a high continuous drain current (I<sub>D), making it suitable for handling high power density requirements.
  • Low Threshold Voltage: A low threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be easily driven at lower gate voltages, which is beneficial for battery-operated devices.

Applications

With its impressive specifications, the CSD15380F3 is versatile and can be used in a wide range of applications. Some of the most common uses include:

  • Load switches
  • DC/DC converters
  • Battery management systems
  • Power amplifiers
  • Portable electronics

Reliability and Performance

Texas Instruments ensures that the CSD15380F3 meets the highest quality and performance standards. The MOSFET is rigorously tested to operate reliably under various conditions, making it a trusted choice for critical applications that require long-term stability and durability.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, reference designs, and customer support. The company's online resources and tools can help accelerate the design process and bring products to market faster.

Choose the CSD15380F3 for your next project to benefit from the performance and reliability that Texas Instruments is known for. Whether you're designing power supplies, battery-operated devices, or any other application requiring efficient power management, the CSD15380F3 is an excellent choice that won't disappoint.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0633 $50.0070
1,690+ $0.0593 $100.2170
2,620+ $0.0573 $150.1260
3,755+ $0.0533 $200.1415
4,875+ $0.0513 $250.0875
6,090+ $0.0493 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,563 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess