EN
  • EN
  • DE

WS57C128FB-70DM

Part No WS57C128FB-70DM
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED 16K x 8 CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1280584-WS57C128FB-70DM
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C128FB-70DM CAD Model

Description

The WS57C128FB-70DM is a high-performance integrated circuit from STMicroelectronics, a leader in the semiconductor industry. This product is a CMOS Static RAM (SRAM) device that offers a fast access time of 70 nanoseconds, making it an excellent choice for a wide range of computing and high-speed data processing applications.

Key Features

  • Memory Capacity: The device comes with a memory capacity of 128K (128,000 bits), organized as 16K x 8 bits, which is suitable for applications requiring a moderate amount of data storage.
  • Access Time: With an access time of 70ns, this SRAM provides rapid read and write operations, which is critical for applications where speed is a key performance parameter.
  • Power Supply: The WS57C128FB-70DM operates at a single power supply voltage of 5V ±10%, which is standard for many digital circuits and ensures compatibility with a wide range of other electronic components.
  • Package: This SRAM is offered in a 28-pin Ceramic Flat Pack (CFP) package, which provides robust physical protection and reliable connectivity for the integrated circuit.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for use in environments that may experience higher levels of thermal variation.

Applications

The versatility of the WS57C128FB-70DM allows it to be used in various applications, including but not limited to:

  • Telecommunication systems
  • Embedded processors
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Reliability and Support

STMicroelectronics is known for its commitment to reliability and quality. The WS57C128FB-70DM SRAM is no exception, and it is backed by the company's rigorous testing and quality control processes. Customers can also rely on STMicroelectronics' global support network for technical assistance and service.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
STMicroelectronics
Lowest to $20.1698
STMicroelectronics
Need more? Email Us
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Lowest to $4.5685
Linear Technology
Lowest to $9.1303

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess