EN
  • EN
  • DE

CSD16321Q5

Part No CSD16321Q5
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 100A 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 31A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 19nC @ 4.5V
Max Input Capacitance 3100pF @ 12.5V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 2.4 mOhm @ 25A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON-CLIP (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 013345-CSD16321Q5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian CSD16321Q5 CAD Model

Description

Overview

The CSD16321Q5 is a highly efficient MOSFET optimized for superior performance in a variety of electronic applications. It delivers excellent power efficiency and heat dissipation in compact packages.

Features and Benefits

  • Ultra-low on-state resistance for minimal power loss.
  • High-quality thermal conductivity ensures enhanced reliability.
  • Suited for high-frequency applications.
  • Compact size for easy integration into existing designs.

Applications

  • Power amplifiers
  • Consumer electronics
  • Industrial power systems
  • Battery management systems

You May Also Be Interested in

VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5808 $55.3280
80+ $1.2971 $103.7680
120+ $1.2566 $150.7920
165+ $1.2160 $200.6400
215+ $1.1755 $252.7325
285+ $1.0539 $300.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,206 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess