EN
  • EN
  • DE

CSD16404Q5A

Part No CSD16404Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 81A 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 21A (Ta), 81A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 8.5nC @ 4.5V
Max Input Capacitance 1220pF @ 12.5V
Maximum Gate-Source Voltage +16V, -12V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 5.1 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 013351-CSD16404Q5A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD16404Q5A CAD Model

Description

Engineered for performance, the CSD16404Q5A MOSFET delivers exceptional power efficiency in compact and high-demand electronic applications.

Features and Benefits:

  • High power handling with lower leakage current.
  • Optimized package size of 5mm x 6mm for scalable designs.
  • High thermal efficiency to maintain performance stability.
  • Fast switching capabilities for dynamic responses.

Applications:

  • Computer power management systems
  • Smart grid technologies
  • Consumer electronics
  • Industrial automation equipment

The CSD16404Q5A is a versatile solution for power efficiency challenges in modern electronic applications.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6556 $52.4480
165+ $0.6142 $101.3430
255+ $0.5934 $151.3170
365+ $0.5519 $201.4435
475+ $0.5312 $252.3200
590+ $0.5104 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess