EN
  • EN
  • DE

CSD16411Q3

Part No CSD16411Q3
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 56A 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 14A (Ta), 56A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 3.8nC @ 4.5V
Max Input Capacitance 570pF @ 12.5V
Maximum Gate-Source Voltage +16V, -12V
Power Dissipation (Max) 2.7W (Ta)
Maximum Rds On at Id,Vgs 10 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (3.3x3.3)
Dimension 8-PowerVDFN
Win Source Part Number 013354-CSD16411Q3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Industrial
Ultra Librarian 3D Model Ultra Librarian CSD16411Q3 CAD Model

Description

CSD16411Q3 - Power MOSFET

The CSD16411Q3 is a versatile MOSFET suitable for various switching applications. It ensures high-efficiency operation and is ideal for compact and energy-efficient designs.

  • Applications:
    • Notebook Power Management
    • Battery Protection Circuits
    • Consumer Electronics
  • Features and Benefits:
    • Low power loss with low On-resistance
    • Fast switching speed
    • Compact QFN package
  • Additional Details:
    • Maximum Drain-Source Voltage: 30V
    • Maximum Continuous Drain Current: 50A

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6620 $52.9600
185+ $0.5432 $100.4920
290+ $0.5263 $152.6270
395+ $0.5093 $201.1735
510+ $0.4923 $251.0730
680+ $0.4414 $300.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333,308 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess