EN
  • EN
  • DE

CSD16413Q5A

Part No CSD16413Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 100A 8-SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 24A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1.9V @ 250μA
Max Gate Charge 11.7nC @ 4.5V
Max Input Capacitance 1780pF @ 12.5V
Maximum Gate-Source Voltage +16V, -12V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 3.9 mOhm @ 24A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 013356-CSD16413Q5A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD16413Q5A CAD Model

Description

Description

The CSD16413Q5A is a robust and efficient synchronous buck NexFET power MOSFET, featuring ultra-low on-resistance and high-frequency switching capabilities. It is a perfect match for cutting-edge power conversion solutions.

Features and Benefits

  • Ultra-low on-resistance for enhanced efficiency
  • Supports high-frequency operation
  • Compact 5x6mm QFN design
  • High power density

Applications

  • DC-DC power converters
  • Synchronous buck converters
  • Power supply modules

Additional Details

The CSD16413Q5A's high-efficiency design minimizes power losses, making it ideal for projects where thermal management and efficiency are critical. Its compact footprint also helps in reducing the overall form factor of the end application.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0908 $50.1792
59+ $1.7155 $101.2145
91+ $1.6619 $151.2329
125+ $1.6083 $201.0375
161+ $1.5547 $250.3067
216+ $1.3939 $301.0824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,195 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess