EN
  • EN
  • DE

CSD17307Q5A

Part No CSD17307Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 73A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14A (Ta), 73A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 5.2nC @ 4.5V
Max Input Capacitance 700pF @ 15V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 3W (Ta)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 11A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 013363-CSD17307Q5A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD17307Q5A CAD Model

Description

CSD17307Q5A Description

The CSD17307Q5A is an advanced NexFET? Power MOSFET designed for optimal efficiency in switching applications. With its compact SON 5x6 package and high-performance features, it serves as an excellent choice for a variety of power management tasks.

Features and Benefits

  • Low RDS(on) for improved efficiency
  • Enhancement-mode transistor
  • Optimized for high-frequency applications
  • Lead-free, RoHS-compliant package

Applications

  • DC-DC converters
  • Load switches
  • Speed control systems for motors
  • Portable electronics

The CSD17307Q5A is notable for its robust build and efficiency-oriented design, making it an ideal component for engineers seeking reliable performance in compact systems.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
N-Channel 40V 3.6A 1.3W Surface Mount SOT-23
Lowest to $0.1165
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6166 $52.4110
200+ $0.5060 $101.2000
310+ $0.4902 $151.9620
425+ $0.4744 $201.6200
550+ $0.4585 $252.1750
730+ $0.4111 $300.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess