EN
  • EN
  • DE

CSD17313Q2T

Part No CSD17313Q2T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 5A 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Rds On (Max) @ Id, Vgs 30mOhm @ 4A, 8V
Vgs(th) (Max) @ Id 1.8V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 2.7 nC @ 4.5 V
Vgs (Max) +10V, -8V
Input Capacitance (Ciss) (Max) @ Vds 340 pF @ 15 V
Power Dissipation (Max) 2.4W (Ta), 17W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 6-WSON (2x2)
Package / Case 6-WDFN Exposed Pad
Base Product Number CSD17313
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 580830-CSD17313Q2T
Ultra Librarian 3D Model Ultra Librarian CSD17313Q2T CAD Model

Description

The Texas Instruments CSD17313Q2T is a high-performance, N-Channel NexFET™ power MOSFET designed to deliver efficient power management and conversion. This device is tailored for a variety of applications, including load switches, power supplies, and motor drives, where low on-resistance and high switching performance are critical.

Key Features

  • Low On-Resistance: The CSD17313Q2T boasts an ultra-low on-resistance of just 8.7 mΩ at a gate-to-source voltage of 4.5V, ensuring minimal conduction losses and improved overall efficiency.
  • Advanced Technology: Utilizing TI's cutting-edge NexFET technology, this MOSFET provides superior switching performance and improved thermal characteristics compared to traditional MOSFETs.
  • Compact Size: The device comes in a small 2mm x 2mm SON package, making it an excellent choice for space-constrained applications.
  • High Continuous Drain Current: It supports a high continuous drain current of up to 25A, making it suitable for high-power applications.
  • Low Threshold Voltage: A low gate threshold voltage allows for operation at lower gate drive voltages, which can be beneficial in low-voltage circuits.

Applications

  • DC/DC Converters
  • Load Switches
  • Power Management for Portable Devices
  • Motor Control Circuits
  • Point of Load (POL) Modules

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The CSD17313Q2T MOSFET is no exception, undergoing rigorous testing and quality control measures to ensure it meets the high standards expected from TI products. This device is RoHS compliant and is designed to provide long-term reliability in a broad range of operating conditions.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design tools, through the Texas Instruments website. TI also offers technical support and design assistance to help integrate the CSD17313Q2T into your next project successfully.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3824 $51.6240
320+ $0.3138 $100.4160
495+ $0.3040 $150.4800
680+ $0.2942 $200.0560
880+ $0.2844 $250.2720
1,180+ $0.2549 $300.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,710 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess