EN
  • EN
  • DE

CSD17381F4T

Part No CSD17381F4T
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 3.1A 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 1.35nC @ 4.5V
Max Input Capacitance 195pF @ 15V
Maximum Gate-Source Voltage 12V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 109 mOhm @ 500mA, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030601-CSD17381F4T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD17381F4T CAD Model

Description

The CSD17381F4T is a state-of-the-art MOSFET transistor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of the NexFET™ power MOSFET line, renowned for their high efficiency and performance in power management applications.

Key Features

  • Ultra-Low On-Resistance: The CSD17381F4T boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 8.9 mΩ at a gate-to-source voltage of 4.5V. This low R<sub>DS(on) ensures high efficiency and minimizes losses in power conversion applications, leading to better overall performance and energy savings.
  • Compact Footprint: The MOSFET comes in a tiny 2mm x 2mm SON package, making it ideal for space-constrained applications without compromising on power handling capabilities.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 14 A, the CSD17381F4T can handle significant power, suitable for a wide range of applications from computing to power supplies.
  • Advanced Thermal Performance: The device is engineered with an excellent thermal performance in mind, ensuring reliability and longevity even under high temperature operating conditions.

Applications

The CSD17381F4T is versatile and can be used in a variety of applications. It is particularly suited for:

  • DC/DC conversion systems
  • Power management for CPUs, GPUs, and memory in computing
  • Synchronous buck converters
  • Point of Load (POL) modules
  • Battery powered circuits
  • Load switches

Quality and Reliability

As with all Texas Instruments products, the CSD17381F4T is built to meet high standards of quality and reliability. It is subjected to rigorous testing and quality control measures to ensure it meets the demanding requirements of industrial and commercial applications.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The CSD17381F4T is RoHS compliant and free from environmentally harmful substances, making it a responsible choice for designers looking to create eco-friendly products.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1514 $50.7190
805+ $0.1243 $100.0615
1,250+ $0.1204 $150.5000
1,720+ $0.1165 $200.3800
2,225+ $0.1126 $250.5350
2,975+ $0.1010 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess